PolarFire™ Field Programmable Gate Array (FPGA) IC 512 21094400 300000 1152-BBGA, FCBGA
IC FPGA 512 I/O 1152FCBGA
IC FPGA 512 I/O 1152FCBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 512 21094400 300000 1152-BBGA, FCBGA
FPGA, 512 I/O, 500MHZ, FCBGA-1152; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:1152Pins; No. of Speed Grades:1; Total RAM Bits:21094.4Kbit; No. of I/O s:512I/O s RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF300T-1FCG1152E-ND | MPF300T-1FCG1152E | MPF300T-1FCG1152E | MPF300T-1FCG1152E | 65AH8205 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, 512 I/o, 500Mhz, Fcbga-1152; No. Of Logic Blocks Microchip |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 1152 | 1152 | |||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Supply Voltage | Other | Other; 0.97V ~ 1.08V |