Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF200T-FCG484E

Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BBGA, FCBGA
Request a Quote Datasheet
Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 1100-1372-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
1100-1372-ND
FPGAs (Field Programmable Gate Array) 1100-1372-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - MPF200T-FCG484E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF200T-FCG484E
Embedded - FPGAs (Field Programmable Gate Array) MPF200T-FCG484E
IC FPGA 244 I/O 484FCBGA

IC FPGA 244 I/O 484FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF200T-FCG484E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF200T-FCG484E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF200T-FCG484E
IC FPGA 244 I/O 484FCBGA

IC FPGA 244 I/O 484FCBGA

Supplier's Site
Fpga, 244 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip - 65AH8173 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 244 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip
65AH8173
Fpga, 244 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip 65AH8173
FPGA, 244 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:13619.2Kbit; No. of I/O s:244I/O s RoHS Compliant: Yes

FPGA, 244 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:13619.2Kbit; No. of I/O s:244I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF200T-FCG484E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF200T-FCG484E
FPGAs (Field Programmable Gate Array) MPF200T-FCG484E
PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1100-1372-ND MPF200T-FCG484E MPF200T-FCG484E 65AH8173 MPF200T-FCG484E
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, 244 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA, FCBGA Other; FCBGA Other; 484-BBGA, FCBGA
Pins 484 484
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 192000 192000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details