Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF500TLS-FCG1152I

Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - MPF500TLS-FCG1152I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
MPF500TLS-FCG1152I-ND
FPGAs (Field Programmable Gate Array) MPF500TLS-FCG1152I-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF500TLS-FCG1152I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF500TLS-FCG1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF500TLS-FCG1152I
IC FPGA 584 I/O 1152FCBGA

IC FPGA 584 I/O 1152FCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - MPF500TLS-FCG1152I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF500TLS-FCG1152I
FPGAs (Field Programmable Gate Array) MPF500TLS-FCG1152I
PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA

Buy Now Datasheet
Fpga, 584 I/o, 500Mhz, Fcbga-1152; No. Of Logic Blocks Microchip - 65AH8228 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 584 I/o, 500Mhz, Fcbga-1152; No. Of Logic Blocks Microchip
65AH8228
Fpga, 584 I/o, 500Mhz, Fcbga-1152; No. Of Logic Blocks Microchip 65AH8228
FPGA, 584 I/O, 500MHZ, FCBGA-1152; No. of Logic Blocks:-; No. of Macrocells:481000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:1152Pins; No. of Speed Grades:-; Total RAM Bits:33792Kbit; No. of I/O s:584I/O s RoHS Compliant: Yes

FPGA, 584 I/O, 500MHZ, FCBGA-1152; No. of Logic Blocks:-; No. of Macrocells:481000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:1152Pins; No. of Speed Grades:-; Total RAM Bits:33792Kbit; No. of I/O s:584I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - MPF500TLS-FCG1152I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF500TLS-FCG1152I
Embedded - FPGAs (Field Programmable Gate Array) MPF500TLS-FCG1152I
IC FPGA 584 I/O 1152FCBGA

IC FPGA 584 I/O 1152FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number MPF500TLS-FCG1152I-ND MPF500TLS-FCG1152I MPF500TLS-FCG1152I 65AH8228 MPF500TLS-FCG1152I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, 584 I/o, 500Mhz, Fcbga-1152; No. Of Logic Blocks Microchip Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FCBGA
Pins 1152 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.97V ~ 1.08V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details