PolarFire™ Field Programmable Gate Array (FPGA) IC 170 13619200 192000 325-LFBGA, FC
IC FPGA 170 I/O 325FPGA Product overview: MPF200T-FCSG325I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF200T-FCSG325I
Win Source Part Number: 1338382-MPF200T-FCSG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: PolarFire™
Package: Tray
Standard Package: 1
Number of I/O: 170
Number of Logic Elements/Cells: 192000
Total RAM Bits: 13619200
Voltage - Supply: 0.97V ~ 1.08V
Mounting Type: Surface Mount
Package / Case: 325-LFBGA, FC
Supplier Device Package: 325-FCBGA (11x14.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MPF200
IC FPGA 170 I/O 325FPGA
FPGA, 170 I/O, 500MHZ, FCBGA-325; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:13619.2Kbit; No. of I/O s:170I/O s RoHS Compliant: Yes
PolarFire™ Field Programmable Gate Array (FPGA) IC 170 13619200 192000 325-LFBGA, FC
IC FPGA 170 I/O 325FPGA
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1377-ND | 352204 | 696-MPF200T-FCSG325I | 1338382-MPF200T-FCSG325I | MPF200T-FCSG325I | 65AH8177 | MPF200T-FCSG325I | MPF200T-FCSG325I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 170 I/o, 500Mhz, Fcbga-325; No. Of Logic Blocks Microchip | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 325-LFBGA, FC | Other; LFBGA | Other; Tray | Other; FCBGA | Other; 325-LFBGA, FC | |||
| Pins | 325 | 325 | 325 | 325 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -55 C (-67 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 192000 | 192000 | 192000 | 192000 | 192000 |