ERROR: no product mention
Trion® Field Programmable Gate Array (FPGA) IC 33 125952 7384 49-VFBGA
Trion® Field Programmable Gate Array (FPGA) IC 33 125952 7384 49-VFBGA
Trion® Field Programmable Gate Array (FPGA) IC 33 125829 7384 49-VFBGA
IC FPGA TRION T8 33 I/O 49FPGA
IC FPGA TRION T8 33 I/O 49FPGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 2134-T8F49C2TR-ND | T8F49C2 | T8F49C2 | T8F49C2 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 49-VFBGA | Other; 49-VFBGA | ||
| Pins | 49 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 7384 | 7384 |