PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BFBGA
IC FPGA 244 I/O 484FBGA
IC FPGA 244 I/O 484FBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BFBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF200TLS-FCG484I-ND | MPF200TLS-FCG484I | MPF200TLS-FCG484I | MPF200TLS-FCG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BFBGA | Other; 484-BFBGA | ||
| Pins | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 192000 | 192000 |