DigiKey Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| - Field Programmable Gate Array (FPGA) IC 169 3833856 96000 256-VFBGA, WLBGA | |
| Certus™-NX Field Programmable Gate Array (FPGA) IC 192 1548288 39000 256-LFBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP | |
| ECP2 Field Programmable Gate Array (FPGA) IC 131 282624 21000 208-BFQFP | |
| ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 297 226304 12000 484-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 331 339968 32000 484-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 339 396288 48000 484-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 402 282624 21000 672-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 450 339968 32000 672-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 500 396288 48000 672-BBGA | |
| ECP2 Field Programmable Gate Array (FPGA) IC 93 226304 12000 144-LQFP | |
| FPGA CERTUS-NX 121BGA | |
| FPGA CERTUS-NX 181I/O 256CABGA | |
| FPGA CERTUS-NX 196BGA | |
| FPGA CERTUS-NX 256BGA | |
| FPGA CERTUS-NX 371I/O 484BGA | |
| IC FPGA CERTUS-NX 121BGA | |
| IC FPGA CERTUS-NX 196BGA | |
| IC FPGA CERTUS-NX Q100 121BGA | |
| IC FPGA CERTUS-NX Q100 256BGA | |
| IC FPGA CERTUSPRO-NX 256WLP | |
| IC FPGA CERTUSPRO-NX 484BGA | |
| IC FPGA CERTUSPRO-NX 672BGA | |
| IC FPGA CERTUSPRO-NX Q100 256WLP | |
| IC FPGA CERTUSPRO-NX Q100 484BGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 101 640 132-LFBGA, CSPBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 113 640 144-LQFP | |
| MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LFBGA, CSPBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LQFP | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 100 65536 640 121-VFBGA, CSPBGA | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 206 245760 6864 256-LFBGA | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 206 245760 6864 256-VFBGA | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 206 442368 9400 256-LFBGA | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 206 442368 9400 256-VFBGA | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 279 245760 6864 324-LFBGA | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 335 245760 6864 400-LFBGA | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 335 442368 9400 400-LFBGA | |
| MachXO3 Field Programmable Gate Array (FPGA) IC 384 442368 9400 484-LFBGA |
| << Prev | Next >> |