PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA
FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:21094.4Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes
IC FPGA 284 I/O 484FCBGA
IC FPGA 284 I/O 484FCBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF300TLS-FCVG484I-ND | 65AH8215 | MPF300TLS-FCVG484I | MPF300TLS-FCVG484I | MPF300TLS-FCVG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA, FCBGA | Other; FCBGA | Other; 484-BBGA, FCBGA | ||
| Pins | 484 | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| User I/Os | 284 pins | 284 pins | 284 pins |