IC FPGA 278 I/O 576FBGA Product overview: T120F576C3 from Efinix, Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-T120F576C3 can be used for catalog matching and distributor lookup.
Trion® Field Programmable Gate Array (FPGA) IC 278 5536768 112128 576-VFBGA
IC FPGA 278 I/O 576FBGA
IC FPGA 278 I/O 576FBGA
Trion® Field Programmable Gate Array (FPGA) IC 278 5536768 112128 576-VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-T120F576C3 | 2134-T120F576C3-ND | T120F576C3 | T120F576C3 | T120F576C3 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 112128 | 112128 | 112128 | ||
| Package Type | Other; Tray | Other; 576-TFBGA | Other; 576-VFBGA | ||
| User I/Os | 278 pins | 278 pins | 278 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |