Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF300TS-1FCSG536I

Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA
Request a Quote
Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PolarFire FPGA, part number 65AH8223, features 300 I/O pins and operates at a maximum frequency of 500 MHz. It utilizes a FCBGA-536 package and is designed for low power consumption while maintaining high performance. The device includes a total of 300,000 macrocells and offers 21,094.4 Kbits of RAM. This FPGA is part of the PolarFire family, known for its reliability and security features, making it suitable for various applications in aerospace, defense, and industrial markets. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The PolarFire FPGA, part number 65AH8223, features 300 I/O pins and operates at a maximum frequency of 500 MHz. It utilizes a FCBGA-536 package and is designed for low power consumption while maintaining high performance. The device includes a total of 300,000 macrocells and offers 21,094.4 Kbits of RAM. This FPGA is part of the PolarFire family, known for its reliability and security features, making it suitable for various applications in aerospace, defense, and industrial markets. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - MPF300TS-1FCSG536I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
MPF300TS-1FCSG536I-ND
FPGAs (Field Programmable Gate Array) MPF300TS-1FCSG536I-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - MPF300TS-1FCSG536I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF300TS-1FCSG536I
Embedded - FPGAs (Field Programmable Gate Array) MPF300TS-1FCSG536I
IC FPGA 300 I/O 536CSPBGA

IC FPGA 300 I/O 536CSPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF300TS-1FCSG536I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF300TS-1FCSG536I
FPGAs (Field Programmable Gate Array) MPF300TS-1FCSG536I
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF300TS-1FCSG536I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF300TS-1FCSG536I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF300TS-1FCSG536I
IC FPGA 300 I/O 536CSPBGA

IC FPGA 300 I/O 536CSPBGA

Supplier's Site
Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip - 65AH8223 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip
65AH8223
Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip 65AH8223
FPGA, 300 I/O, 500MHZ, FCBGA-536; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:536Pins; No. of Speed Grades:1; Total RAM Bits:21094.4Kbit; No. of I/O s:300I/O s RoHS Compliant: Yes

FPGA, 300 I/O, 500MHZ, FCBGA-536; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:536Pins; No. of Speed Grades:1; Total RAM Bits:21094.4Kbit; No. of I/O s:300I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number MPF300TS-1FCSG536I-ND MPF300TS-1FCSG536I MPF300TS-1FCSG536I MPF300TS-1FCSG536I 65AH8223
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip
Package Type Other; 536-LFBGA, CSPBGA Other; 536-LFBGA, CSPBGA PBGA Other; FCBGA
Pins 536 536
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 300000 300000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ATC144-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details