PolarFire™ Field Programmable Gate Array (FPGA) IC 244 7782400 109000 484-BBGA, FCBGA
Manufacturer: Microchip Technology
Win Source Part Number: 1323241-MPF100T-1FCG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 244
Number of Logic Elements/Cells: 109000
Total RAM Bits: 7782400
Voltage - Supply: 0.97V ~ 1.08V
Supplier Device Package: 484-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 484-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 80
HTSUS: 8542.39.0001
Base Product Number: MPF100
RoHS Status: RoHS Compliant
IC FPGA 244 I/O 484FCBGA Product overview: MPF100T-1FCG484E from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF100T-1FCG484E
PolarFire™ Field Programmable Gate Array (FPGA) IC 244 7782400 109000 484-BBGA, FCBGA
IC FPGA 244 I/O 484FCBGA
IC FPGA 244 I/O 484FCBGA
IC FPGA 244 I/O 484FCBGA
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF100T-1FCG484E-ND | 352197 | 1323241-MPF100T-1FCG484E | 696-MPF100T-1FCG484E | MPF100T-1FCG484E | MPF100T-1FCG484E | MPF100T-1FCG484E | MPF100T-1FCG484E |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA, FCBGA | Other; BGA | Other; 484-BBGA, FCBGA | Other; Tray | Other; 484-BBGA, FCBGA | Other; 484-BBGA, FCBGA | ||
| Pins | 484 | 484 | 484 | |||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | -55 C (-67 F) | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |
| Logic Cells / Logic Blocks | 109000 | 109000 | 109000 | 109000 | 109000 |