Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M7A3P1000-FG144I

Description
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Request a Quote
Description
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M7A3P1000-FG144I is a member of the ProASIC3 Flash Family FPGAs from Quarktwin Technology Ltd., featuring a capacity of up to 1 million system gates and 144 Kbits of true dual-port SRAM. It supports up to 300 user I/Os and operates at a system performance of 350 MHz. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. This FPGA supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. It is designed for low power consumption, with core voltage support for 1.5 V-only systems and low-impedance flash switches. The device also includes a high-performance routing hierarchy with segmented, hierarchical routing and clock structures. The M7A3P1000-FG144I is suitable for applications requiring flexible I/O configurations, supporting various voltage levels and I/O standards, including LVTTL and LVCMOS. It is packaged in a 144-pin form factor, making it compatible with a range of designs. This FPGA is ideal for engineers looking for a reliable, reprogrammable solution for complex digital logic applications.

Datasheet Summary
Powered by GS/AI

The M7A3P1000-FG144I is a member of the ProASIC3 Flash Family FPGAs from Quarktwin Technology Ltd., featuring a capacity of up to 1 million system gates and 144 Kbits of true dual-port SRAM. It supports up to 300 user I/Os and operates at a system performance of 350 MHz. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. This FPGA supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. It is designed for low power consumption, with core voltage support for 1.5 V-only systems and low-impedance flash switches. The device also includes a high-performance routing hierarchy with segmented, hierarchical routing and clock structures. The M7A3P1000-FG144I is suitable for applications requiring flexible I/O configurations, supporting various voltage levels and I/O standards, including LVTTL and LVCMOS. It is packaged in a 144-pin form factor, making it compatible with a range of designs. This FPGA is ideal for engineers looking for a reliable, reprogrammable solution for complex digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M7A3P1000-FG144I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M7A3P1000-FG144I-ND
FPGAs (Field Programmable Gate Array) M7A3P1000-FG144I-ND
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-FG144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M7A3P1000-FG144I
Embedded - FPGAs (Field Programmable Gate Array) M7A3P1000-FG144I
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M7A3P1000-FG144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M7A3P1000-FG144I
FPGAs (Field Programmable Gate Array) M7A3P1000-FG144I
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-FG144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M7A3P1000-FG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M7A3P1000-FG144I
IC FPGA 97 I/O 144FBGA

IC FPGA 97 I/O 144FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M7A3P1000-FG144I-ND M7A3P1000-FG144I M7A3P1000-FG144I M7A3P1000-FG144I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 144-LBGA Other; 144-LBGA
Pins 144
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 1.00E6 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details