PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA
FPGA, 364 I/O, 500MHZ, FCBGA-784; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:784Pins; No. of Speed Grades:1; Total RAM Bits:13619.2Kbit; No. of I/O s:364I/O s RoHS Compliant: Yes
IC FPGA 364 I/O 784FCBGA
IC FPGA 364 I/O 784FCBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 352199 | MPF200T-1FCG784I-ND | 65AH8183 | MPF200T-1FCG784I | MPF200T-1FCG784I | MPF200T-1FCG784I |
| Product Name | FPGAs | FPGAs (Field Programmable Gate Array) | Fpga, 364 I/o, 500Mhz, Fcbga-784; No. Of Logic Blocks Microchip | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 192000 | 192000 | 192000 | |||
| Package Type | Other; BGA | Other; 784-BBGA, FCBGA | Other; FCBGA | Other; 784-BBGA, FCBGA | ||
| Pins | 784 | 784 | 784 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |