PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA
IC FPGA 170 I/O 325FPGA Product overview: MPF100TL-FCSG325I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF100TL-FCSG325
IC FPGA 170 I/O 325FPGA
IC FPGA 170 I/O 325FPGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA
FPGA, 170 I/O, 500MHZ, FCBGA-325; No. of Logic Blocks:-; No. of Macrocells:109000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:7782.4Kbit; No. of I/O s:170I/O s RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF100TL-FCSG325I-ND | 696-MPF100TL-FCSG325I | 352312 | MPF100TL-FCSG325I | MPF100TL-FCSG325I | MPF100TL-FCSG325I | 65AH8170 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, 170 I/o, 500Mhz, Fcbga-325; No. Of Logic Blocks Microchip |
| Package Type | Other; 325-LFBGA, FCBGA | Other; Tray | Other; TFBGA | Other; 325-LFBGA, FCBGA | Other; FCBGA | ||
| Pins | 325 | 325 | 325 | 325 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -55 C (-67 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 109000 | 109000 | 109000 | 109000 |