TE Connectivity Rectangular Wire & Cable Connectors & Housings 172169-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172169-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172169-1
Rectangular Wire & Cable Connectors & Housings 172169-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 172169-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
172169-1
Headers & Wire Housings 172169-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Rectangular Connector - 172169-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
172169-1
Rectangular Connector 172169-1
.163"" Centerline, 600 V, 9.5 A max. Housing

.163"" Centerline, 600 V, 9.5 A max. Housing

Supplier's Site Datasheet
Connectors - 172169-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
172169-1
Connectors 172169-1
9 CIR UNIV M-N-L PLUG

9 CIR UNIV M-N-L PLUG

Buy Now
Singapore, Singapore
600V 9.5A Electronic Connector
340-172169-1
600V 9.5A Electronic Connector 340-172169-1
9 Cir Wire-to-Wire Plug, 600V, 9.5A, UL94 V-0, Nylon Product overview: 172169-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172169-1 can be used for catalog matching and distributor lookup.

9 Cir Wire-to-Wire Plug, 600V, 9.5A, UL94 V-0, Nylon Product overview: 172169-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172169-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 4838607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838607P
Wire Housings & Plugs 4838607P
TE Connectivity 172169-1

TE Connectivity 172169-1

Supplier's Site
Wire Housings & Plugs - 4838607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838607
Wire Housings & Plugs 4838607
TE Connectivity 172169-1

TE Connectivity 172169-1

Supplier's Site
Wire Housings & Plugs - 1613856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1613856
Wire Housings & Plugs 1613856
TE Connectivity 172169-1

TE Connectivity 172169-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334487-172169-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334487-172169-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334487-172169-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334487-172169-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 9 Pitch: 0.163" (4.14mm) Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 3 Row Spacing: 0.163" (4.14mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A25702,2266-172169-1 ,-172169-1-CSI,17216 91,-172169-1-SI Base Product Number: 172169 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334487-172169-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 9
Pitch: 0.163" (4.14mm)
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 3
Row Spacing: 0.163" (4.14mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A25702,2266-172169-1,-172169-1-CSI,1721691,-172169-1-SI
Base Product Number: 172169
RoHS Status: RoHS Compliant

Buy Now
Rectangular Connector Housings - A25702-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25702-ND
Rectangular Connector Housings A25702-ND
"9 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

"9 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

Buy Now Datasheet
9 Cir Univ M-N-L Plug Rohs Compliant Amp - Te Connectivity - 82AC1089 - Newark, An Avnet Company
Chicago, IL, United States
9 Cir Univ M-N-L Plug Rohs Compliant Amp - Te Connectivity
82AC1089
9 Cir Univ M-N-L Plug Rohs Compliant Amp - Te Connectivity 82AC1089
9 CIR UNIV M-N-L PLUG ROHS COMPLIANT: YES

9 CIR UNIV M-N-L PLUG ROHS COMPLIANT: YES

Supplier's Site
Connector, Soft Shell; 9; 600 VAC; Plug; Matrix; Nylon; Plug; Natural; UL 94V-0 - 70082933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 9; 600 VAC; Plug; Matrix; Nylon; Plug; Natural; UL 94V-0
70082933
Connector, Soft Shell; 9; 600 VAC; Plug; Matrix; Nylon; Plug; Natural; UL 94V-0 70082933
Product Highlights: 0.163" Centerline, 600 V, 9.5 A max. Housing Mini-Universal MATE-N-LOK™ Number of Circuits = 3 4.14 mm Centerline, Matrix In-Line Contact Layout

Product Highlights:

  • 0.163" Centerline, 600 V, 9.5 A max.
  • Housing
  • Mini-Universal MATE-N-LOK™
  • Number of Circuits = 3
  • 4.14 mm Centerline, Matrix
  • In-Line Contact Layout
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
172169-1
Connectors >> Rectangular Connectors Housings 172169-1
4.2mm 3x3P 3 3 4.2mm 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 3x3P 3 3 4.2mm 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172169-1 172169-1 172169-1 172169-1 340-172169-1 4838607P 4838607 1613856 1334487-172169-1 A25702-ND 82AC1089 70082933 172169-1
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Connectors 600V 9.5A Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings 9 Cir Univ M-N-L Plug Rohs Compliant Amp - Te Connectivity Connector, Soft Shell; 9; 600 VAC; Plug; Matrix; Nylon; Plug; Natural; UL 94V-0 Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) MATE-N-LOK Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478916-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
7 suppliers
Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers