TE Connectivity Rectangular Connectors - 2-767004-2 2-767004-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003611-2-767004-2 Packaging: Tube/Rail Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003611-2-767004-2 Packaging: Tube/Rail Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 2-767004-2 - 1003611-2-767004-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-767004-2
1003611-2-767004-2
Rectangular Connectors - 2-767004-2 1003611-2-767004-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003611-2-767004-2 Packaging: Tube/Rail Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003611-2-767004-2
Packaging: Tube/Rail
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
11.5A Electronic Connector
316-2-767004-2
11.5A Electronic Connector 316-2-767004-2
MICTOR Receptacle, 38 Pos, 0.64mm Pitch, 10Gbps, 11.5A, SMT/TH Product overview: 2-767004-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-767004-2 can be used for catalog matching and distributor lookup.

MICTOR Receptacle, 38 Pos, 0.64mm Pitch, 10Gbps, 11.5A, SMT/TH Product overview: 2-767004-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-767004-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A29126-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A29126-ND
Arrays, Edge Type, Mezzanine (Board to Board) A29126-ND
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-767004-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-767004-2
CONN RCPT 38POS SMD GOLD

CONN RCPT 38POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 88F4448 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
88F4448
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 88F4448
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1003611-2-767004-2 316-2-767004-2 A29126-ND 2-767004-2 88F4448
Product Name Rectangular Connectors - 2-767004-2 11.5A Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount Surface Mount
Termination SMD/SMT
Unlock Full Specs
to access all available technical data