TE Connectivity Rectangular Wire & Cable Connectors & Housings 207153-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207153-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207153-1
Rectangular Wire & Cable Connectors & Housings 207153-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
207153-1
Headers & Wire Housings 207153-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Rectangular Connector - 207153-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
207153-1
Rectangular Connector 207153-1
5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Housing

5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Housing

Supplier's Site Datasheet
Wire Housings & Plugs - 6801480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801480P
Wire Housings & Plugs 6801480P
TE Connectivity 207153-1

TE Connectivity 207153-1

Supplier's Site
Wire Housings & Plugs - 6801480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801480
Wire Housings & Plugs 6801480
TE Connectivity 207153-1

TE Connectivity 207153-1

Supplier's Site
Rectangular Connector Housings - A29198-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29198-ND
Rectangular Connector Housings A29198-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Connector, Soft Shell; Receptacle; 6; 14 A (Max.); 600; Thermoplastic; Red - 70087293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Receptacle; 6; 14 A (Max.); 600; Thermoplastic; Red
70087293
Connector, Soft Shell; Receptacle; 6; 14 A (Max.); 600; Thermoplastic; Red 70087293
MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 92F5380 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
92F5380
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 92F5380
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
6 Pos Sq Grid Metrimate-Rcpt Amp - Te Connectivity - 69H8784 - Newark, An Avnet Company
Chicago, IL, United States
6 Pos Sq Grid Metrimate-Rcpt Amp - Te Connectivity
69H8784
6 Pos Sq Grid Metrimate-Rcpt Amp - Te Connectivity 69H8784
6 POS SQ GRID METRIMATE-RCPT

6 POS SQ GRID METRIMATE-RCPT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207153-1 207153-1 207153-1 6801480P 6801480 A29198-ND 70087293 92F5380 69H8784
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connector, Soft Shell; Receptacle; 6; 14 A (Max.); 600; Thermoplastic; Red Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 6 Pos Sq Grid Metrimate-Rcpt Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free-Hanging Cable mount Free Hanging (In-Line) Free Hanging, Panel Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 14.0 amps 14.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products