TE Connectivity Rectangular Wire & Cable Connectors & Housings 207360-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 23.7 MM  [.933 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 23.7 MM  [.933 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207360-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207360-1
Rectangular Wire & Cable Connectors & Housings 207360-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 23.7 MM  [.933 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Length : 23.7 MM  [.933 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Wire Housings & Plugs - 6801492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801492P
Wire Housings & Plugs 6801492P
TE Connectivity 207360-1

TE Connectivity 207360-1

Supplier's Site
Wire Housings & Plugs - 6801492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801492
Wire Housings & Plugs 6801492
TE Connectivity 207360-1

TE Connectivity 207360-1

Supplier's Site
Wire Housings & Plugs - 1639956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639956
Wire Housings & Plugs 1639956
TE Connectivity 207360-1

TE Connectivity 207360-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 1008363-207360-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1008363-207360-1
Connectors, Interconnects - Rectangular Connectors - Housings 1008363-207360-1
Win Source Part Number: 1008363-207360-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Metrimate Number of Positions: 3 Pitch: 0.197" (5.00mm) Color: Black or Red Features: Polarizing Key Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp and Solder Note: Contacts Not Included Standard Package: 2,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 207360-1-ND,2073601, A29207,-207360-1-LSI ,-207360-1-SI Base Product Number: 207360

Win Source Part Number: 1008363-207360-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Metrimate
Number of Positions: 3
Pitch: 0.197" (5.00mm)
Color: Black or Red
Features: Polarizing Key
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp and Solder
Note: Contacts Not Included
Standard Package: 2,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 207360-1-ND,2073601,A29207,-207360-1-LSI,-207360-1-SI
Base Product Number: 207360

Buy Now Datasheet
Singapore, Singapore
14A 600V Electronic Connector
361-207360-1
14A 600V Electronic Connector 361-207360-1
3 Pos Rectangular Plug Housing, 14A, 600V, Wire-to-Wire Product overview: 207360-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-207360-1 can be used for catalog matching and distributor lookup.

3 Pos Rectangular Plug Housing, 14A, 600V, Wire-to-Wire Product overview: 207360-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-207360-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 207360-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
207360-1
Headers & Wire Housings 207360-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 207360-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
207360-1
Connectors Crimp Housings, Series Mating PCB Headers 207360-1
PLUG HSG3 POSNMETRIC

PLUG HSG3 POSNMETRIC

Buy Now
Rectangular Connector Housings - A29207-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29207-ND
Rectangular Connector Housings A29207-ND
"3 Rectangular Connectors - Housings Plug Black or Red 0.197"" (5.00mm)"

"3 Rectangular Connectors - Housings Plug Black or Red 0.197"" (5.00mm)"

Buy Now Datasheet
Plug, In Line, Free Hanging, 3 Pos - 70087319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, In Line, Free Hanging, 3 Pos
70087319
Plug, In Line, Free Hanging, 3 Pos 70087319
Plug, In Line, Free Hanging, 3 Pos

Plug, In Line, Free Hanging, 3 Pos

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207360-1 6801492P 6801492 1008363-207360-1 361-207360-1 207360-1 207360-1 A29207-ND 70087319
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Housings 14A 600V Electronic Connector Headers & Wire Housings Connectors Crimp Housings, Series Mating PCB Headers Rectangular Connector Housings Plug, In Line, Free Hanging, 3 Pos
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Current Rating 14.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A26732-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26621-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers