TE Connectivity Rectangular Wire & Cable Connectors & Housings 102241-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 4.62 MM  [.182 INCH ] Connector Length : 15.23 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 4.62 MM  [.182 INCH ] Connector Length : 15.23 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 102241-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
102241-4
Rectangular Wire & Cable Connectors & Housings 102241-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 4.62 MM  [.182 INCH ] Connector Length : 15.23 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 4.62 MM  [.182 INCH ]
  • Connector Length : 15.23 MM  [.6 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 6800913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6800913
Wire Housings & Plugs 6800913
TE Connectivity 102241-4

TE Connectivity 102241-4

Supplier's Site
Wire Housings & Plugs - 6800913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6800913P
Wire Housings & Plugs 6800913P
TE Connectivity 102241-4

TE Connectivity 102241-4

Supplier's Site
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
340-102241-4
3A 250V Electronic Connector 340-102241-4
6 Pos 2.54mm Pitch Female Socket Housing, 3A, 250V, Crimp Product overview: 102241-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102241-4 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Pitch Female Socket Housing, 3A, 250V, Crimp Product overview: 102241-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102241-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A26985-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A26985-ND
Rectangular Connector Housings A26985-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connector - 102241-4 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
102241-4
Rectangular Connector 102241-4
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 967874-102241-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
967874-102241-4
Connectors, Interconnects - Rectangular Connectors - Housings 967874-102241-4
Win Source Part Number: 967874-102241-4 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AMPMODU Mod IV Number of Positions: 6 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -102241-4-SI,A26985, -102241-4-CSI,102241 -4-ND,1022414,2266-1 02241-4 Base Product Number: 102241

Win Source Part Number: 967874-102241-4
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AMPMODU Mod IV
Number of Positions: 6
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -102241-4-SI,A26985,-102241-4-CSI,102241-4-ND,1022414,2266-102241-4
Base Product Number: 102241

Buy Now Datasheet
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity - 90F4869 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity
90F4869
Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity 90F4869
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Connector; Mod IV; Single; 6; 250 VAC; 3 A; 750 V Yes - 70085369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Connector; Mod IV; Single; 6; 250 VAC; 3 A; 750 V Yes
70085369
Housing, Connector; Mod IV; Single; 6; 250 VAC; 3 A; 750 V Yes 70085369
250 VAC, 3 A, -65 to +105°C Operating Temperature, Wire-Applied Housing Connector For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified. Sold without contacts — See Mod. IV contacts below.

250 VAC, 3 A, -65 to +105°C Operating Temperature, Wire-Applied Housing Connector
For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified.
Sold without contacts — See Mod. IV contacts below.

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102241-4 6800913 6800913P 102241-4 340-102241-4 A26985-ND 102241-4 967874-102241-4 90F4869 70085369
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs 3A 250V Electronic Connector Rectangular Connector Housings Rectangular Connector Connectors, Interconnects - Rectangular Connectors - Housings Wire-Board Connector Receptacle, 6 Position, 2.54Mm; Product Range Amp - Te Connectivity Housing, Connector; Mod IV; Single; 6; 250 VAC; 3 A; 750 V Yes
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Crimp Crimp
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0513-010-4006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102022-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 102161-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Standard Rectangular Connectors - 102694-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers