TE Connectivity Ribbon Cable Connectors 111196-4

Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 111196-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
111196-4
Ribbon Cable Connectors 111196-4
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .38 MM  [.015 INCH ]
  • Mating Square Post Dimension : .38 MM  [.015 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 12.32 MM  [.485 INCH ]
  • Connector Length : 19.3 MM  [.76 INCH ]
  • Connector Width : 6.45 MM  [.254 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
  • Termination Post & Tail Diameter : .38 MM  [.015 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector - 111196-4 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
111196-4
Rectangular Connector 111196-4
.050 x .100 AMPMODU System 50

.050 x .100 AMPMODU System 50

Supplier's Site Datasheet
Free Hanging, Panel Mount - A29133-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A29133-ND
Free Hanging, Panel Mount A29133-ND
20 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

20 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 95F745 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity
95F745
Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity 95F745
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 111196-4 111196-4 A29133-ND 95F745
Product Name Ribbon Cable Connectors Rectangular Connector Free Hanging, Panel Mount Wire-Board Connector Receptacle 20 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC) IDC
Mounting Cable Mount (Free-Hanging) Free-Hanging Free Hanging (In-Line) Cable Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 4A Electronic Connector - 316-104652-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination SMD/SMT
Voltage Rating 30 volts
Current Rating 4.0 amps
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A26718-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers