TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480319-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480319-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480319-0
Rectangular Wire & Cable Connectors & Housings 1-480319-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 520337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
520337P
Wire Housings & Plugs 520337P
2w Pin housing free hanging

2w Pin housing free hanging

Supplier's Site
Singapore, Singapore
13A 250V Electronic Connector
340-1-480319-0
13A 250V Electronic Connector 340-1-480319-0
2 Pos 5.08mm Crimp Wire Housing, Receptacle, 13A, 250V Product overview: 1-480319-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480319-0 can be used for catalog matching and distributor lookup.

2 Pos 5.08mm Crimp Wire Housing, Receptacle, 13A, 250V Product overview: 1-480319-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480319-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-480319-0
Headers & Wire Housings 1-480319-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1152735-1-480319-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1152735-1-480319-0
Connectors, Interconnects - Rectangular Connectors - Housings 1152735-1-480319-0
Win Source Part Number: 1152735-1-480319-0 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Commercial MATE-N-LOK Number of Positions: 2 Pitch: 0.200" (5.08mm) Color: Natural Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 1 Fastening Type: Friction Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 8,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1-480319-0.; BACA-AMP-90; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1-480319-0-LSI,-1-4 80319-0-CSI,A1410,14 803190,-1-480319-0-S I Base Product Number: 480319

Win Source Part Number: 1152735-1-480319-0
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Commercial MATE-N-LOK
Number of Positions: 2
Pitch: 0.200" (5.08mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Friction Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 8,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-480319-0.; BACA-AMP-90;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1-480319-0-LSI,-1-480319-0-CSI,A1410,14803190,-1-480319-0-SI
Base Product Number: 480319

Buy Now Datasheet
Rectangular Connector Housings - A1410-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1410-ND
Rectangular Connector Housings A1410-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-480319-0
Connectors >> Rectangular Connectors Housings 1-480319-0
1x2P 2 1 - Rectangular Connectors Housings ROHS

1x2P 2 1 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector; Commercial MATE-N-LOK; Receptacle (Cap); 2; Nylon; 13 A (Max.); AMP - 70083146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Commercial MATE-N-LOK; Receptacle (Cap); 2; Nylon; 13 A (Max.); AMP
70083146
Connector; Commercial MATE-N-LOK; Receptacle (Cap); 2; Nylon; 13 A (Max.); AMP 70083146
Rated Voltage 250 VAC, Rated Current 13 A (Max.), Soft Shell Connector This version of the MATE-N-LOK® Connector provides all the quality features of the panel mount, yet was designed for free-hanging installations. The 2, 3, and 4 circuit configurations feature detent locking housings while the 6, 8, and 10 circuit configurations utilize positive lock housings. A single circuit connector is available with an option of detent or positive lock housings. The multiple circuit connector is available with an option of detent or positive lock housings. The multiple circuit configurations are polarized to assure proper electrical connections.

Rated Voltage 250 VAC, Rated Current 13 A (Max.), Soft Shell Connector
This version of the MATE-N-LOK® Connector provides all the quality features of the panel mount, yet was designed for free-hanging installations. The 2, 3, and 4 circuit configurations feature detent locking housings while the 6, 8, and 10 circuit configurations utilize positive lock housings. A single circuit connector is available with an option of detent or positive lock housings. The multiple circuit connector is available with an option of detent or positive lock housings. The multiple circuit configurations are polarized to assure proper electrical connections.

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480319-0 520337P 340-1-480319-0 1-480319-0 1152735-1-480319-0 A1410-ND 1-480319-0 70083146
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs 13A 250V Electronic Connector Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Connector; Commercial MATE-N-LOK; Receptacle (Cap); 2; Nylon; 13 A (Max.); AMP
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1053775-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Between Series Adapters - 1059171-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details