TE Connectivity ™ Rectangular Wire & Cable Connectors & Housings 172168-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172168-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172168-1
Rectangular Wire & Cable Connectors & Housings 172168-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-172168-1
Electronic Connector 340-172168-1
6 Pin Female Crimp Rectangular Connector, 600VAC, 105°C Product overview: 172168-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172168-1 can be used for catalog matching and distributor lookup.

6 Pin Female Crimp Rectangular Connector, 600VAC, 105°C Product overview: 172168-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172168-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers & Wire Housings - 172168-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
172168-1
Headers & Wire Housings 172168-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Wire Housings & Plugs - 4838584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838584
Wire Housings & Plugs 4838584
TE Connectivity 172168-1

TE Connectivity 172168-1

Supplier's Site
Wire Housings & Plugs - 4838584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838584P
Wire Housings & Plugs 4838584P
TE Connectivity 172168-1

TE Connectivity 172168-1

Supplier's Site
Wire Housings & Plugs - 1355040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1355040
Wire Housings & Plugs 1355040
TE Connectivity 172168-1

TE Connectivity 172168-1

Supplier's Site
Rectangular Connectors - 172168-1 - 845654-172168-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 172168-1
845654-172168-1
Rectangular Connectors - 172168-1 845654-172168-1
Manufacturer: TE Connectivity Win Source Part Number: 845654-172168-1 Series: Mini-Universal MATE-N-LOK Features: Rectangular Connectors - Housings Package: Bulk Family Name: 172168 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2266-172168-1, -172168-1-SI, -172168-1-LSI, 1721681, A25573, -172168-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 845654-172168-1
Series: Mini-Universal MATE-N-LOK
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 172168
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2266-172168-1, -172168-1-SI, -172168-1-LSI, 1721681, A25573, -172168-1-CSI

Buy Now
Rectangular Connector Housings - A25573-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25573-ND
Rectangular Connector Housings A25573-ND
"6 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

Buy Now Datasheet
Connector, Soft Shell; 6; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural - 70082932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 6; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural
70082932
Connector, Soft Shell; 6; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural 70082932
Product Highlights: 0.163" Centerline, 600 V, 9.5 A max. Housing Mini-Universal MATE-N-LOK™ Number of Circuits = 3 4.14 mm Centerline, Matrix In-Line Contact Layout

Product Highlights:

  • 0.163" Centerline, 600 V, 9.5 A max.
  • Housing
  • Mini-Universal MATE-N-LOK™
  • Number of Circuits = 3
  • 4.14 mm Centerline, Matrix
  • In-Line Contact Layout
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
172168-1
Connectors >> Rectangular Connectors Housings 172168-1
4.2mm 2x3P 3 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 2x3P 3 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172168-1 340-172168-1 172168-1 4838584 4838584P 1355040 845654-172168-1 A25573-ND 70082932 172168-1
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Headers & Wire Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connectors - 172168-1 Rectangular Connector Housings Connector, Soft Shell; 6; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details