TE Connectivity Ribbon Cable Connectors 1-111196-8

Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 17.78 MM  [.7 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 17.78 MM  [.7 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-111196-8 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-111196-8
Ribbon Cable Connectors 1-111196-8
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 17.78 MM  [.7 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .38 MM  [.015 INCH ]
  • Mating Square Post Dimension : .38 MM  [.015 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 12.32 MM  [.485 INCH ]
  • Connector Length : 17.78 MM  [.7 INCH ]
  • Connector Width : 6.45 MM  [.254 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
  • Termination Post & Tail Diameter : .38 MM  [.015 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 1-111196-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
1-111196-8
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 1-111196-8
20 RCPT SYSTEM 50 LEAD FREE

20 RCPT SYSTEM 50 LEAD FREE

Buy Now
Rectangular Connectors - 1-111196-8 - 760208-1-111196-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-111196-8
760208-1-111196-8
Rectangular Connectors - 1-111196-8 760208-1-111196-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760208-1-111196-8 Series: AMPMODU System 50 Packaging: Bulk Number of Positions: 20 Pitch: 0.050" (1.27mm) Color: Black Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Wire Gauge: 30-32 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Family Name: 111196 Categories: Connectors, Interconnects Introduction Date: August 08, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760208-1-111196-8
Series: AMPMODU System 50
Packaging: Bulk
Number of Positions: 20
Pitch: 0.050" (1.27mm)
Color: Black
Features: Feed Through
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 30-32 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Family Name: 111196
Categories: Connectors, Interconnects
Introduction Date: August 08, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500mA 30V Electronic Connector
316-1-111196-8
500mA 30V Electronic Connector 316-1-111196-8
20 Pos Receptacle, 500mA, Gold/Tin Plated, Right Angle, 30V Product overview: 1-111196-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-111196-8 can be used for catalog matching and distributor lookup.

20 Pos Receptacle, 500mA, Gold/Tin Plated, Right Angle, 30V Product overview: 1-111196-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-111196-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - A31857-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31857-ND
Free Hanging, Panel Mount A31857-ND
20 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

20 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

Buy Now Datasheet
IDC Connectors - 6811253 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811253
IDC Connectors 6811253
TE Connectivity 1-111196-8 IDC Connector

TE Connectivity 1-111196-8 IDC Connector

Supplier's Site
IDC Connectors - 6811253P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811253P
IDC Connectors 6811253P
TE Connectivity 1-111196-8 IDC Connector

TE Connectivity 1-111196-8 IDC Connector

Supplier's Site
IDC Connectors - 1639834 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1639834
IDC Connectors 1639834
TE Connectivity 1-111196-8 IDC Connector

TE Connectivity 1-111196-8 IDC Connector

Supplier's Site
Wire-To-Board Connector, Ampmodu System 50 Series, Idc / Idt, Receptacle, 20, 1.27 Mm Rohs Compliant Amp - Te Connectivity - 34M9587 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu System 50 Series, Idc / Idt, Receptacle, 20, 1.27 Mm Rohs Compliant Amp - Te Connectivity
34M9587
Wire-To-Board Connector, Ampmodu System 50 Series, Idc / Idt, Receptacle, 20, 1.27 Mm Rohs Compliant Amp - Te Connectivity 34M9587
Wire-To-Board Connector, AMPMODU System 50 Series, IDC / IDT, Receptacle, 20, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU System 50 Series, IDC / IDT, Receptacle, 20, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
20 Rcpt System 50, Lead Free Amp - Te Connectivity - 18K8537 - Newark, An Avnet Company
Chicago, IL, United States
20 Rcpt System 50, Lead Free Amp - Te Connectivity
18K8537
20 Rcpt System 50, Lead Free Amp - Te Connectivity 18K8537
20 RCPT SYSTEM 50, LEAD FREE

20 RCPT SYSTEM 50, LEAD FREE

Supplier's Site
Connectors, ribbon cable receptacle, double row, 20 position - 70043023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connectors, ribbon cable receptacle, double row, 20 position
70043023
Connectors, ribbon cable receptacle, double row, 20 position 70043023
Connectors, ribbon cable receptacle, double row, 20 position

Connectors, ribbon cable receptacle, double row, 20 position

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-111196-8 1-111196-8 760208-1-111196-8 316-1-111196-8 A31857-ND 6811253 6811253P 34M9587 70043023
Product Name Ribbon Cable Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Rectangular Connectors - 1-111196-8 500mA 30V Electronic Connector Free Hanging, Panel Mount IDC Connectors IDC Connectors Wire-To-Board Connector, Ampmodu System 50 Series, Idc / Idt, Receptacle, 20, 1.27 Mm Rohs Compliant Amp - Te Connectivity Connectors, ribbon cable receptacle, double row, 20 position
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDT Idc IDC/Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products