TE Connectivity Rectangular Wire & Cable Connectors & Housings 207359-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Pin Dimensions Connector Length : 40.77 MM  [1.605 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Pin Dimensions Connector Length : 40.77 MM  [1.605 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207359-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207359-1
Rectangular Wire & Cable Connectors & Housings 207359-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Pin Dimensions Connector Length : 40.77 MM  [1.605 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Length : 40.77 MM  [1.605 INCH ]
  • Connector Width : 27.84 MM  [1.096 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Headers & Wire Housings - 207359-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
207359-1
Headers & Wire Housings 207359-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Rectangular Connectors - 207359-1 - 848514-207359-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 207359-1
848514-207359-1
Rectangular Connectors - 207359-1 848514-207359-1
Manufacturer: TE Connectivity Win Source Part Number: 848514-207359-1 Series: Metrimate Features: Rectangular Connectors - Housings Package: Bulk Family Name: 207359 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A29206, 2073591, -207359-1-LSI, -207359-1-SI, 207359-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 848514-207359-1
Series: Metrimate
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 207359
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A29206, 2073591, -207359-1-LSI, -207359-1-SI, 207359-1-ND

Buy Now Datasheet
Rectangular Connector - 207359-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
207359-1
Rectangular Connector 207359-1
5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Housing

5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Housing

Supplier's Site Datasheet
Rectangular Connector Housings - A29206-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29206-ND
Rectangular Connector Housings A29206-ND
"3 Rectangular Connectors - Housings Receptacle Black or Red 0.197"" (5.00mm)"

"3 Rectangular Connectors - Housings Receptacle Black or Red 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
14A 600V Electronic Connector
361-207359-1
14A 600V Electronic Connector 361-207359-1
3 Pos 5mm Crimp Rectangular Connector, 14A, 600V, Female Pin Product overview: 207359-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-207359-1 can be used for catalog matching and distributor lookup.

3 Pos 5mm Crimp Rectangular Connector, 14A, 600V, Female Pin Product overview: 207359-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-207359-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6801499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801499P
Wire Housings & Plugs 6801499P
TE Connectivity 207359-1

TE Connectivity 207359-1

Supplier's Site
Wire Housings & Plugs - 6801499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801499
Wire Housings & Plugs 6801499
TE Connectivity 207359-1

TE Connectivity 207359-1

Supplier's Site
Housing, Soft Shell; Receptacle; 3; 600VAC; Thermoplastic; Red; In-Line - 70087212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Soft Shell; Receptacle; 3; 600VAC; Thermoplastic; Red; In-Line
70087212
Housing, Soft Shell; Receptacle; 3; 600VAC; Thermoplastic; Red; In-Line 70087212
Receptacle Soft Shell Housing, 600 VAC Voltage Rating, Thermoplastic Material 0.197 in. centerline Housing color is red Connector configuration is in-line. Mounting type is free hanging.

Receptacle Soft Shell Housing, 600 VAC Voltage Rating, Thermoplastic Material

  • 0.197 in. centerline
  • Housing color is red
    Connector configuration is in-line. Mounting type is free hanging.
Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 95F2688 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
95F2688
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 95F2688
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:Metrimate In-Line Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5mm; For Use With:Metrimate In-Line Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207359-1 207359-1 848514-207359-1 207359-1 A29206-ND 361-207359-1 6801499P 6801499 70087212 95F2688
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connectors - 207359-1 Rectangular Connector Rectangular Connector Housings 14A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Housing, Soft Shell; Receptacle; 3; 600VAC; Thermoplastic; Red; In-Line Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Free-Hanging (In-Line) Free-Hanging Free Hanging (In-Line) Free Hanging Free Hanging
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Current Rating 14.0 amps 14.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1028-017-0005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103944-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers