TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480702-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480702-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480702-0
Rectangular Wire & Cable Connectors & Housings 1-480702-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 8649498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
8649498
Wire Housings & Plugs 8649498
TE Connectivity 1-480702-0

TE Connectivity 1-480702-0

Supplier's Site
Singapore, Singapore
19A 600V Electronic Connector
340-1-480702-0
19A 600V Electronic Connector 340-1-480702-0
4 Pos Crimp Wire Housing, 6.35mm Pitch, 19A, 600V, Male Product overview: 1-480702-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480702-0 can be used for catalog matching and distributor lookup.

4 Pos Crimp Wire Housing, 6.35mm Pitch, 19A, 600V, Male Product overview: 1-480702-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480702-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A1452-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1452-ND
Rectangular Connector Housings A1452-ND
4 Rectangular Connectors - Housings Plug Natural

4 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334453-1-480702-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334453-1-480702-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334453-1-480702-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334453-1-480702-0 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1-480702-0-CSI,-475 838-000-SI,-475838-0 00-SI-ND,-475838-000 -LSI-ND,-475838-000- CSI-ND,-475838-000-C SI,14807020,-1-48070 2-0-SI,-1-480702-0-L SI,A1452,-475838-000 -LSI Base Product Number: 480702 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334453-1-480702-0
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1-480702-0-CSI,-475838-000-SI,-475838-000-SI-ND,-475838-000-LSI-ND,-475838-000-CSI-ND,-475838-000-CSI,14807020,-1-480702-0-SI,-1-480702-0-LSI,A1452,-475838-000-LSI
Base Product Number: 480702
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers & Wire Housings - 1-480702-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-480702-0
Headers & Wire Housings 1-480702-0
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-480702-0
Connectors >> Rectangular Connectors Housings 1-480702-0
6.35mm 1x4P 4 1 P=6.35mm Rectangular Connectors Housings ROHS

6.35mm 1x4P 4 1 P=6.35mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 4; Plug; Nylon; Natural; 19 A - 70083491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 4; Plug; Nylon; Natural; 19 A
70083491
Connector, Soft Shell; Universal MATE-N-LOK; 4; Plug; Nylon; Natural; 19 A 70083491
19A, 600VAC, Soft Shell Connector Nylon housing material 0.084 " contact diameter One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • 0.084 " contact diameter
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480702-0 8649498 340-1-480702-0 A1452-ND 1334453-1-480702-0 1-480702-0 1-480702-0 70083491
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs 19A 600V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Headers & Wire Housings Connectors >> Rectangular Connectors Housings Connector, Soft Shell; Universal MATE-N-LOK; 4; Plug; Nylon; Natural; 19 A
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products