DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| "60W DC/DC-CONVERTER 'MEDLINE' 2""" | |
| DC DC CONVERTER 5V 6W | |
| DC-DC,14-160V INPUT, 12V/0.83A O | |
| DC-DC,14-160V INPUT, 12V/1.67A O | |
| DC-DC,14-160V INPUT, 12V/2.5A OU | |
| DC-DC,14-160V INPUT, 15V/0.67A O | |
| DC-DC,14-160V INPUT, 15V/1.33A O | |
| DC-DC,14-160V INPUT, 15V/2.0A OU | |
| DC-DC,14-160V INPUT, 24V/0.42A O | |
| DC-DC,14-160V INPUT, 24V/0.83A O | |
| DC-DC,14-160V INPUT, 24V/1.25A O | |
| DC-DC,14-160V INPUT, 28V/0.36A O | |
| DC-DC,14-160V INPUT, 28V/0.71A O | |
| DC-DC,14-160V INPUT, 28V/1.07A O | |
| DC-DC,14-160V INPUT, 3.3V/3.03A | |
| DC-DC,14-160V INPUT, 3.3V/6.06A | |
| DC-DC,14-160V INPUT, 48V/0.21A O | |
| DC-DC,14-160V INPUT, 48V/0.42A O | |
| DC-DC,14-160V INPUT, 48V/0.63A O | |
| DC-DC,14-160V INPUT, 54V/0.19A O | |
| DC-DC,14-160V INPUT, 54V/0.37A O | |
| DC-DC,14-160V INPUT, 54V/0.56A O | |
| DC-DC,14-160V INPUT, 5V/2.0A OUT | |
| DC-DC,14-160V INPUT, 5V/4.0A OUT | |
| DC-DC,14-160V INPUT, 5V/6.0A OUT | |
| Isolated Module DC DC Converter 1 Output 12V 417mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 333mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 29.4V 11A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 29.4V 11A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 29.4V 17.9A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 29.4V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 208mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA - 5V Input | |
| Isolated Module DC DC Converter 1 Output 7.2 ~ 13.2V 25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 7.2 ~ 13.2V 29.2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 556mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 9V - 18V Input |
| << Prev | Next >> |