RECOM Power, Inc. DC DC Converters REM6-0505S/C

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-0505S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-0505S/C-ND
DC DC Converters REM6-0505S/C-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power - 40Y1324 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power
40Y1324
Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power 40Y1324
DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1.2A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-0505S/C-ND 40Y1324
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1.2A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10060-340-3u-27638 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details