RECOM Power, Inc. DC DC Converters REM6-0512S/A

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-0512S/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-0512S/A-ND
DC DC Converters REM6-0512S/A-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM6-0512S/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM6-0512S/A
Power Supplies - Board Mount - DC DC Converters REM6-0512S/A
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power - 40Y1328 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
40Y1328
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power 40Y1328
DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REM6-0512S/A-ND REM6-0512S/A 40Y1328
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

45W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-45 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 20.0 volts
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details