RECOM Power, Inc. DC DC Converters REM6-1212S/A

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2233-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2233-ND
DC DC Converters 945-2233-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM6-1212S/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM6-1212S/A
Power Supplies - Board Mount - DC DC Converters REM6-1212S/A
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power - 40Y1352 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
40Y1352
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power 40Y1352
DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2233-ND REM6-1212S/A 40Y1352
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpt36s-5v-28402 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 5.0 volts
View Details