RECOM Power, Inc. DC DC Converters REM5E-4812D/R10/A/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-4812D/R10/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power - 71AC7361 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
71AC7361
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power 71AC7361
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:208mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:208mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-4812D/R10/A/CTRL/X1-ND 71AC7361
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2080 amps 0.2080 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details