RECOM Power, Inc. DC DC Converters REM6-2412S/C

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-2412S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-2412S/C-ND
DC DC Converters REM6-2412S/C-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power - 40Y1387 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
40Y1387
Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power 40Y1387
DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-2412S/C-ND 40Y1387
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Ex I/O DC Power Supply - 1719-PSDC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details