RECOM Power, Inc. DC DC Converters REM6-243.3S/C

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-243.3S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-243.3S/C-ND
DC DC Converters REM6-243.3S/C-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power - 40Y1411 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power
40Y1411
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power 40Y1411
DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-243.3S/C-ND 40Y1411
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data