RECOM Power, Inc. DC DC Converters REM6E-1215D/R8/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6E-1215D/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power - 71AC7436 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
71AC7436
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power 71AC7436
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6E-1215D/R8/A/CTRL-ND 71AC7436
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp400-50aac-19374 - TPS Elektronik GmbH
Specs
DC Output Power 400 watts
View Details