DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
Page:
1
40
50
60
70
80
90
99
100
101
102
103
104
105
106
107
108
109
110
111
120
130
140
150
160
163
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER 3.3-15V 250W | |
| DC DC CONVERTER 3.3-24V 250W | |
| DC DC CONVERTER 3.3-40V 250W | |
| DC DC CONVERTER 9.6-48V 300W | |
| DC DC CONVERTER 9V 2W | |
| DC-DC,14-160V INPUT, 54V/0.56A O | |
| DC/DC CONVERTER 3.3-18V 750W | |
| DC/DC CONVERTER 3.3-24V 500W | |
| DC/DC CONVERTER, 0.8-8V 400W | |
| ISOLATED / 40W/ VOUT:12 | |
| ISOLATED / 40W/ VOUT:24 | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 166mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input |
| << Prev | Next >> |