DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 2.5W DC/DC-CONVERTER 'ECONOLINE' | |
| 2W DC/DC-CONVERTER 'ECONOLINE' S | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 9V 1W | |
| High Voltage - Isolated Module DC DC Converter 1 Output 56 ~ 135V 50mA 21V - 27V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 92 ~ 200V 50mA 21V - 27V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 3.1V - 3.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 42mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 3.1V - 3.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 3.1V - 3.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 3.1V - 3.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 200mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 3.1V - 3.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 11.4V - 12.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 14.25V - 15.75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 22.8V - 25.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 3.1V - 3.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.75V - 5.25V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -3V 93mA, 185mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 20V -5V 50mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 21.6V - 26.4V Input |
| << Prev | Next >> |