DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
Page:
1
50
60
70
80
90
100
104
105
106
107
108
109
110
111
112
113
114
115
116
120
130
140
150
160
163
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 9V 1W | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 800mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 3.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5.1V 2.4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2.4A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 6V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.2A, 1.2A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.2A, 1.2A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 13.5V - 16.5V Input |
| << Prev | Next >> |