RECOM Power, Inc. DC DC Converters REM6E-2412D/R10/A/X1

Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6E-2412D/R10/A/X1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6E-2412D/R10/A/X1-ND
DC DC Converters REM6E-2412D/R10/A/X1-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power - 71AC7474 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
71AC7474
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power 71AC7474
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6E-2412D/R10/A/X1-ND 71AC7474
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026085 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 6 amps
View Details