RECOM Power, Inc. DC DC Converters REM6-243.3S/A

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-243.3S/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-243.3S/A-ND
DC DC Converters REM6-243.3S/A-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power - 40Y1409 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power
40Y1409
Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power 40Y1409
DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1.8A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REM6-243.3S/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM6-243.3S/A
Power Supplies - Board Mount - DC DC Converters REM6-243.3S/A
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number REM6-243.3S/A-ND 40Y1409 REM6-243.3S/A
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1.8A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120W Desktop Power Supply, Single Output - QADA-120 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details