DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 5W DC/DC-CONVERTER 'ECONOLINE' 1 | |
| 5W DC/DC-CONVERTER 'ECONOLINE' D | |
| CONV DC/DC 5W 18-72VIN +/-3.3V | |
| Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 340mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 340mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 555mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 9V - 18V Input |
| << Prev | Next >> |