DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 50 100 110 120 130 140 150 154 155 156 157 158 159 160 161 162 163
Product Name Notes
400MA INDUCTOR BUILT-IN STEP-DOW
50MA INDUCTOR BUILT-IN PFM STEP-
600MA INDUCTOR BUILT-IN PWM STEP
DC DC Converter Output - Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 400mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.9V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.05V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.15V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 400mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.25V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.3V 600mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 600mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 1.8V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.9V 600mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 600mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.7V 600mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 600mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 600mA 2V - 6V Input

<< Prev Next >>