RECOM Power, Inc. DC DC Converters REM6E-1212D/R10/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7416, is a medical-grade device designed for applications requiring high reliability and safety. It features a compact DIP24 package and provides two outputs with a maximum output power of 6W. The converter operates within a wide input voltage range of 12V, 24V, or 48V, with a 2:1 input ratio. It is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance for medical applications. The device supports reinforced isolation of 250VAC and offers a high level of insulation with up to 10kVDC. It operates efficiently across a temperature range of -40°C to +75°C without derating. The converter includes protections such as Under Voltage Lockout (UVLO), Short Circuit Protection (SCP), Over Current Protection (OCP), and Over Voltage Protection (OVP). With a low leakage current of 1µA, it is suitable for medical B, BF, and CF applications. The output voltage options include ±12V, with a maximum output current of 250mA for the positive output and 250mA for the negative output. The converter is RoHS compliant and has a weight of approximately 14g.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7416, is a medical-grade device designed for applications requiring high reliability and safety. It features a compact DIP24 package and provides two outputs with a maximum output power of 6W. The converter operates within a wide input voltage range of 12V, 24V, or 48V, with a 2:1 input ratio. It is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance for medical applications. The device supports reinforced isolation of 250VAC and offers a high level of insulation with up to 10kVDC. It operates efficiently across a temperature range of -40°C to +75°C without derating. The converter includes protections such as Under Voltage Lockout (UVLO), Short Circuit Protection (SCP), Over Current Protection (OCP), and Over Voltage Protection (OVP). With a low leakage current of 1µA, it is suitable for medical B, BF, and CF applications. The output voltage options include ±12V, with a maximum output current of 250mA for the positive output and 250mA for the negative output. The converter is RoHS compliant and has a weight of approximately 14g.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6E-1212D/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power - 71AC7416 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
71AC7416
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power 71AC7416
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6E-1212D/R10/A/CTRL-ND 71AC7416
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details