RECOM Power, Inc. DC DC Converters REM6E-4815S/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6E-4815S/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Recom Power - 71AC7557 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Recom Power
71AC7557
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Recom Power 71AC7557
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6E-4815S/R8/A/CTRL/X1-ND 71AC7557
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details