DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 50 60 70 80 90 100 103 104 105 106 107 108 109 110 111 112 113 114 115 120 130 140 150 160 163
Product Name Notes
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-24V 12W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 5V 10W
Isolated Module DC DC Converter 1 Output 12V 10A 16.5V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 11A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 8.6A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 160V Input
Isolated Module DC DC Converter 1 Output 15V 800mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 8A 16.5V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 8A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 3A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 3A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 5.5A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 24V 500mA 36V - 160V Input
Isolated Module DC DC Converter 1 Output 24V 5A 16.5V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 2A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 3.63A 36V - 160V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 2.5A 16.5V - 75V Input
Isolated Module DC DC Converter 1 Output 48V 2.5A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 48V 2.7A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 5.1V 2.4A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 2.4A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 2.4A 36V - 160V Input
Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 24A 16.5V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 24A 40V - 160V Input
Isolated Module DC DC Converter 1 Output 5V 24A 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 830mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 6V 167mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 36V - 160V Input
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 36V - 160V Input
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 416mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 24V -24V 250mA, 250mA 36V - 160V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1.2A, 1.2A 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1.2A, 1.2A 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1.2A, 1.2A 9V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input

<< Prev Next >>