RECOM Power, Inc. DC DC Converters REM6E-2409S/R8/A

Description
Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6E-2409S/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6E-2409S/R8/A-ND
DC DC Converters REM6E-2409S/R8/A-ND
Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power - 71AC7467 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power
71AC7467
Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power 71AC7467
DC-DC CONVERTER, 9V, 0.667A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:667mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.667A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:667mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6E-2409S/R8/A-ND 71AC7467
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.667A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details