DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 30 40 50 60 70 80 84 85 86 87 88 89 90 91 92 93 94 95 96 100 110 120 130 140 150 163
Product Name Notes
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER 3.3V 3W
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 20.4V - 27.6V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 72V Input

<< Prev Next >>