RECOM Power, Inc. DC DC Converters REM6E-4824S/R8/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6E-4824S/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Recom Power - 71AC7564 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Recom Power
71AC7564
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Recom Power 71AC7564
DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6E-4824S/R8/A/CTRL-ND 71AC7564
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10080-170-3u-27633 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details