DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 40 50 60 70 80 90 94 95 96 97 98 99 100 101 102 103 104 105 106 110 120 130 140 150 160 163
Product Name Notes
6W DC/DC-CONVERTER / REGULATED D
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 5V 6W
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 625mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 625mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 500mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 500mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 1.5A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1.5A 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 9V 667mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 9V 833mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 833mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 833mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 250mA, 250mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 250mA, 250mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 9V - 18V Input

<< Prev Next >>