RECOM Power, Inc. DC DC Converters REM6-0512D/C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-0512D/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-0512D/C-ND
DC DC Converters REM6-0512D/C-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power - 40Y1327 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power
40Y1327
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power 40Y1327
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-0512D/C-ND 40Y1327
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply XLP 50 W Power Supply - 1606-XLP50EZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details