RECOM Power, Inc. DC DC Converters REM6-2415DW/A

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2237-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2237-ND
DC DC Converters 945-2237-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power - 40Y1394 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power
40Y1394
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power 40Y1394
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2237-ND 40Y1394
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details