RECOM Power, Inc. DC DC Converters REM6-0515D/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM6-0515D/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM6-0515D/A/CTRL-ND
DC DC Converters REM6-0515D/A/CTRL-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power - 40Y1332 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power
40Y1332
Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power 40Y1332
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM6-0515D/A/CTRL-ND 40Y1332
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 6W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6924-ea-pul-11000-80-4u-wc-32143 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details